RAB Lighting Area/Roadway Light BLEDR5-36Y

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE OVERALL DIMENSION 5 INCH W X 36 INCH H CURRENT RATING 0.1/0.06/0.05 AMPERE INTENSITY 133 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 87 RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE OVERALL DIMENSION 5 INCH W X 36 INCH H CURRENT RATING 0.1/0.06/0.05 AMPERE INTENSITY 133 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 87 RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLEDR5-36Y - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLEDR5-36Y
Area/Roadway Light BLEDR5-36Y
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE OVERALL DIMENSION 5 INCH W X 36 INCH H CURRENT RATING 0.1/0.06/0.05 AMPERE INTENSITY 133 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 87 RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 5 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240 V LAMP/BALLAST VOLTAGE
  • OVERALL DIMENSION 5 INCH W X 36 INCH H
  • CURRENT RATING 0.1/0.06/0.05 AMPERE
  • INTENSITY 133 LUMEN
  • COLOR TEMPERATURE 3000 K
  • COLOR RENDERING INDEX 87
  • RATED LIFE IN HOUR 100000
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLEDR5-36Y
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details