RAB Lighting Area/Roadway Light BLEDR24

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL PAD, (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5100 COLOR RENDERING INDEX 69 REFLECTOR MATERIAL SPECULAR POLYCARBONATE SIZE 6.5 INCH DIA X 42 INCH H WITH EXTRUDED BOLLARD SHAFT BLED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL PAD, (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5100 COLOR RENDERING INDEX 69 REFLECTOR MATERIAL SPECULAR POLYCARBONATE SIZE 6.5 INCH DIA X 42 INCH H WITH EXTRUDED BOLLARD SHAFT BLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLEDR24 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLEDR24
Area/Roadway Light BLEDR24
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL PAD, (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5100 COLOR RENDERING INDEX 69 REFLECTOR MATERIAL SPECULAR POLYCARBONATE SIZE 6.5 INCH DIA X 42 INCH H WITH EXTRUDED BOLLARD SHAFT BLED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • PAD, (4) ANCHOR BOLT MOUNTING
  • LED LAMP TYPE
  • 24 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 5100
  • COLOR RENDERING INDEX 69
  • REFLECTOR MATERIAL SPECULAR POLYCARBONATE
  • SIZE 6.5 INCH DIA X 42 INCH H
  • WITH EXTRUDED BOLLARD SHAFT
  • BLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLEDR24
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 652172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.12m(L)
View Details