RAB Lighting Area/Roadway Light BLEDR18

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.24/0.18/0.15/0.12 AMPERE COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 71 INTENSITY 1242 LUMEN RATED LIFE IN HOUR 100000 APPLICAT
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.24/0.18/0.15/0.12 AMPERE COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 71 INTENSITY 1242 LUMEN RATED LIFE IN HOUR 100000 APPLICAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLEDR18 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLEDR18
Area/Roadway Light BLEDR18
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.24/0.18/0.15/0.12 AMPERE COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 71 INTENSITY 1242 LUMEN RATED LIFE IN HOUR 100000 APPLICAT
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • (4) ANCHOR BOLT MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H
  • REFLECTOR MATERIAL SPECULAR POLYCARBONATE
  • CURRENT RATING 0.24/0.18/0.15/0.12 AMPERE
  • COLOR TEMPERATURE 5100 K
  • COLOR RENDERING INDEX 71
  • INTENSITY 1242 LUMEN
  • RATED LIFE IN HOUR 100000
  • APPLICAT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLEDR18
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details