RAB Lighting Area/Roadway Light BLED2X20

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 24.25 INCH L X 9-1/2 INCH W INITIAL INTENSITY 2802 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) BLED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 24.25 INCH L X 9-1/2 INCH W INITIAL INTENSITY 2802 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) BLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLED2X20 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLED2X20
Area/Roadway Light BLED2X20
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 24.25 INCH L X 9-1/2 INCH W INITIAL INTENSITY 2802 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) BLED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 42 INCH RECTANGULAR BOLLARD MOUNTING
  • LED LAMP TYPE
  • 40 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • FULL CUTOFF DISTRIBUTION/BEAM SPREAD
  • SIZE 24.25 INCH L X 9-1/2 INCH W
  • INITIAL INTENSITY 2802 LUMEN
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • BLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLED2X20
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details