RAB Lighting Area/Roadway Light BLED2X10Y/PC

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 19-3/8 INCH L X 5 INCH W INITIAL INTENSITY 1084 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 3000 (WARM) BLED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 19-3/8 INCH L X 5 INCH W INITIAL INTENSITY 1084 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 3000 (WARM) BLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLED2X10Y/PC - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLED2X10Y/PC
Area/Roadway Light BLED2X10Y/PC
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 19-3/8 INCH L X 5 INCH W INITIAL INTENSITY 1084 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 3000 (WARM) BLED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 42 INCH RECTANGULAR BOLLARD MOUNTING
  • LED LAMP TYPE
  • 20 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • PHOTOCELL CONTROL TYPE
  • FULL CUTOFF DISTRIBUTION/BEAM SPREAD
  • SIZE 19-3/8 INCH L X 5 INCH W
  • INITIAL INTENSITY 1084 LUMEN
  • COLOR RENDERING INDEX 64
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • BLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLED2X10Y/PC
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details