RAB Lighting Area/Roadway Light BLED13

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 11 INCH L X 5 INCH W INITIAL INTENSITY 1064 LUMEN COLOR RENDERING INDEX 66 COLOR TEMPERATURE IN KELVIN 5000 (COOL) BLED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 11 INCH L X 5 INCH W INITIAL INTENSITY 1064 LUMEN COLOR RENDERING INDEX 66 COLOR TEMPERATURE IN KELVIN 5000 (COOL) BLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLED13 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLED13
Area/Roadway Light BLED13
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 11 INCH L X 5 INCH W INITIAL INTENSITY 1064 LUMEN COLOR RENDERING INDEX 66 COLOR TEMPERATURE IN KELVIN 5000 (COOL) BLED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 42 INCH RECTANGULAR BOLLARD MOUNTING
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • FULL CUTOFF DISTRIBUTION/BEAM SPREAD
  • SIZE 11 INCH L X 5 INCH W
  • INITIAL INTENSITY 1064 LUMEN
  • COLOR RENDERING INDEX 66
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • BLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLED13
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details