RAB Lighting High/Low Bay Fixture BHH400P22PSQ

Description
HIGH BAY TYPE WHITE POWDER COATED FINISH 24-7/8 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CLEAR PRISMATIC ACRYLIC LEXALITE REFLEXOR REFRACTOR REFRACTOR/LENS TYPE 22 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W RECOMMENDED MOUNTING HEIGHT 25 FT (ABOVE) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
Datasheet
Description
HIGH BAY TYPE WHITE POWDER COATED FINISH 24-7/8 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CLEAR PRISMATIC ACRYLIC LEXALITE REFLEXOR REFRACTOR REFRACTOR/LENS TYPE 22 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W RECOMMENDED MOUNTING HEIGHT 25 FT (ABOVE) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BHH400P22PSQ - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
BHH400P22PSQ
High/Low Bay Fixture BHH400P22PSQ
HIGH BAY TYPE WHITE POWDER COATED FINISH 24-7/8 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CLEAR PRISMATIC ACRYLIC LEXALITE REFLEXOR REFRACTOR REFRACTOR/LENS TYPE 22 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W RECOMMENDED MOUNTING HEIGHT 25 FT (ABOVE) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
  • HIGH BAY TYPE
  • WHITE POWDER COATED FINISH
  • 24-7/8 INCH
  • UL, UL (CANADA AND US), CUL, CSA APPROVAL
  • CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • CLEAR PRISMATIC ACRYLIC LEXALITE REFLEXOR REFRACTOR REFRACTOR/LENS TYPE
  • 22 INCH DIA REFLECTOR SIZE
  • APPLICATION DAMP LOCATION, INDOOR
  • INITIAL INTENSITY 41000 LUMEN
  • BALLAST INPUT WATTAGE 449 W
  • RECOMMENDED MOUNTING HEIGHT 25 FT (ABOVE)
  • WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BHH400P22PSQ
Product Name High/Low Bay Fixture
Application Industrial
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details