RAB Lighting High/Low Bay Fixture BHH250P16PSQ

Description
HIGH BAY TYPE POWDER COATED FINISH 21-3/8 TO 24 INCH UL, CUL, CSA APPROVAL STAMPED STEEL JUNCTION BOX, MULTI-POSITION ADJUSTABLE BRACKET MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF, QUAD-TAP BALLAST TYPE 23.3 LB WEIGHT YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ BALLAST/LINE VOLTAGE CLEAR ACRYLIC LEXALITE REFLECTOR TYPE FIELD ADJUSTABLE DISTRIBUTION/BEAM SPREAD PRISMATIC REFRACTOR REFRACTOR/LENS TYPE 16 INCH DIA X 10-1/2 INCH H REFLECTOR SIZE INTENSITY 23800 LUMEN RATED LIFE IN HOUR 15000 INCLUDES BALLAST, SAFETY HOOK AND 3 FT CORD APPLICATION INDOOR, DAMP LOCATION
Description
HIGH BAY TYPE POWDER COATED FINISH 21-3/8 TO 24 INCH UL, CUL, CSA APPROVAL STAMPED STEEL JUNCTION BOX, MULTI-POSITION ADJUSTABLE BRACKET MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF, QUAD-TAP BALLAST TYPE 23.3 LB WEIGHT YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ BALLAST/LINE VOLTAGE CLEAR ACRYLIC LEXALITE REFLECTOR TYPE FIELD ADJUSTABLE DISTRIBUTION/BEAM SPREAD PRISMATIC REFRACTOR REFRACTOR/LENS TYPE 16 INCH DIA X 10-1/2 INCH H REFLECTOR SIZE INTENSITY 23800 LUMEN RATED LIFE IN HOUR 15000 INCLUDES BALLAST, SAFETY HOOK AND 3 FT CORD APPLICATION INDOOR, DAMP LOCATION

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BHH250P16PSQ - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
BHH250P16PSQ
High/Low Bay Fixture BHH250P16PSQ
HIGH BAY TYPE POWDER COATED FINISH 21-3/8 TO 24 INCH UL, CUL, CSA APPROVAL STAMPED STEEL JUNCTION BOX, MULTI-POSITION ADJUSTABLE BRACKET MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF, QUAD-TAP BALLAST TYPE 23.3 LB WEIGHT YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ BALLAST/LINE VOLTAGE CLEAR ACRYLIC LEXALITE REFLECTOR TYPE FIELD ADJUSTABLE DISTRIBUTION/BEAM SPREAD PRISMATIC REFRACTOR REFRACTOR/LENS TYPE 16 INCH DIA X 10-1/2 INCH H REFLECTOR SIZE INTENSITY 23800 LUMEN RATED LIFE IN HOUR 15000 INCLUDES BALLAST, SAFETY HOOK AND 3 FT CORD APPLICATION INDOOR, DAMP LOCATION
  • HIGH BAY TYPE
  • POWDER COATED FINISH
  • 21-3/8 TO 24 INCH
  • UL, CUL, CSA APPROVAL
  • STAMPED STEEL JUNCTION BOX, MULTI-POSITION ADJUSTABLE BRACKET MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF, QUAD-TAP BALLAST TYPE
  • 23.3 LB WEIGHT
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
  • CLEAR ACRYLIC LEXALITE REFLECTOR TYPE
  • FIELD ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • PRISMATIC REFRACTOR REFRACTOR/LENS TYPE
  • 16 INCH DIA X 10-1/2 INCH H REFLECTOR SIZE
  • INTENSITY 23800 LUMEN
  • RATED LIFE IN HOUR 15000
  • INCLUDES BALLAST, SAFETY HOOK AND 3 FT CORD
  • APPLICATION INDOOR, DAMP LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BHH250P16PSQ
Product Name High/Low Bay Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details