RAB Lighting High/Low Bay Fixture BAYLED78NW

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 9.375 INCH UL APPROVAL PENDANT, CEILING MOUNTING LED LAMP TYPE (3) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE SPECULAR VACUUM METALLIZED POLYCARBONATE REFLECTOR TYPE TEMPERED GLASS REFRACTOR/LENS TYPE 18 INCH DIA REFLECTOR SIZE BAYLED[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, DAMP LOCATION INITIAL INTENSITY 7704 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) RECOMMENDED MOUNTING HEIGHT 25 FT WITH 3 FT 600 V POWER CORD, 3/4 INCH NPS HOOK, 3 FT SAFETY CHAI
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 9.375 INCH UL APPROVAL PENDANT, CEILING MOUNTING LED LAMP TYPE (3) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE SPECULAR VACUUM METALLIZED POLYCARBONATE REFLECTOR TYPE TEMPERED GLASS REFRACTOR/LENS TYPE 18 INCH DIA REFLECTOR SIZE BAYLED[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, DAMP LOCATION INITIAL INTENSITY 7704 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) RECOMMENDED MOUNTING HEIGHT 25 FT WITH 3 FT 600 V POWER CORD, 3/4 INCH NPS HOOK, 3 FT SAFETY CHAI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BAYLED78NW - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
BAYLED78NW
High/Low Bay Fixture BAYLED78NW
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 9.375 INCH UL APPROVAL PENDANT, CEILING MOUNTING LED LAMP TYPE (3) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE SPECULAR VACUUM METALLIZED POLYCARBONATE REFLECTOR TYPE TEMPERED GLASS REFRACTOR/LENS TYPE 18 INCH DIA REFLECTOR SIZE BAYLED[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, DAMP LOCATION INITIAL INTENSITY 7704 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) RECOMMENDED MOUNTING HEIGHT 25 FT WITH 3 FT 600 V POWER CORD, 3/4 INCH NPS HOOK, 3 FT SAFETY CHAI
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 9.375 INCH
  • UL APPROVAL
  • PENDANT, CEILING MOUNTING
  • LED LAMP TYPE
  • (3) 26 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • SPECULAR VACUUM METALLIZED POLYCARBONATE REFLECTOR TYPE
  • TEMPERED GLASS REFRACTOR/LENS TYPE
  • 18 INCH DIA REFLECTOR SIZE
  • BAYLED[TM] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION, DAMP LOCATION
  • INITIAL INTENSITY 7704 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • RECOMMENDED MOUNTING HEIGHT 25 FT
  • WITH 3 FT 600 V POWER CORD, 3/4 INCH NPS HOOK, 3 FT SAFETY CHAI
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BAYLED78NW
Product Name High/Low Bay Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details