RAB Lighting Area/Roadway Light ALS250QTW

Description
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND WEIGHT 34.91 LB AL MODEL
Datasheet
Description
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND WEIGHT 34.91 LB AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALS250QTW - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALS250QTW
Area/Roadway Light ALS250QTW
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND WEIGHT 34.91 LB AL MODEL
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PHOTO CONTROL CONTROL TYPE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • WEIGHT 34.91 LB
  • AL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALS250QTW
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details