RAB Lighting Area/Roadway Light ALH320PSQ

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H INITIAL INTENSITY 30000 LUMEN LAMP LIFE 20000 HR ALH MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H INITIAL INTENSITY 30000 LUMEN LAMP LIFE 20000 HR ALH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALH320PSQ - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALH320PSQ
Area/Roadway Light ALH320PSQ
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H INITIAL INTENSITY 30000 LUMEN LAMP LIFE 20000 HR ALH MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H
  • INITIAL INTENSITY 30000 LUMEN
  • LAMP LIFE 20000 HR
  • ALH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALH320PSQ
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details