RAB Lighting Area/Roadway Light ALEDC52

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 10-1/2 INCH L X 3-7/8 INCH H INITIAL INTENSITY 5903 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 1.5 SQ FT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE ALED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 10-1/2 INCH L X 3-7/8 INCH H INITIAL INTENSITY 5903 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 1.5 SQ FT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALEDC52 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALEDC52
Area/Roadway Light ALEDC52
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 10-1/2 INCH L X 3-7/8 INCH H INITIAL INTENSITY 5903 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 1.5 SQ FT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE ALED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 4 INCH ARM SQUARE POLE MOUNTING
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD
  • SIZE 10-1/2 INCH L X 3-7/8 INCH H
  • INITIAL INTENSITY 5903 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • EFFECTIVE PROJECTED AREA 1.5 SQ FT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALEDC52
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details