RAB Lighting Area/Roadway Light ALED5T78YW

Description
POLYESTER POWDER COATED WHITE FINISH UL APPROVAL LED LAMP TYPE 78 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE TYPE V DISTRIBUTION/BEAM SPREAD SPECULAR VACUUM METALLIZED POLYCARBONATE REFRACTOR/LENS TYPE ROHS COMPLIANT SIZE 16 INCH DIAMETER X 22-1/2 INCH HEIGHT LENS MATERIAL CLEAR TEMPERED GLASS EFFECTIVE PROJECTED AREA 1.2 COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDER INDEX 81 INTENSITY 5629 LUMEN LIFE IN HOUR 100000 EFFICACY 63 LPW APPLI ALED MODEL
Datasheet
Description
POLYESTER POWDER COATED WHITE FINISH UL APPROVAL LED LAMP TYPE 78 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE TYPE V DISTRIBUTION/BEAM SPREAD SPECULAR VACUUM METALLIZED POLYCARBONATE REFRACTOR/LENS TYPE ROHS COMPLIANT SIZE 16 INCH DIAMETER X 22-1/2 INCH HEIGHT LENS MATERIAL CLEAR TEMPERED GLASS EFFECTIVE PROJECTED AREA 1.2 COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDER INDEX 81 INTENSITY 5629 LUMEN LIFE IN HOUR 100000 EFFICACY 63 LPW APPLI ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED5T78YW - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED5T78YW
Area/Roadway Light ALED5T78YW
POLYESTER POWDER COATED WHITE FINISH UL APPROVAL LED LAMP TYPE 78 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE TYPE V DISTRIBUTION/BEAM SPREAD SPECULAR VACUUM METALLIZED POLYCARBONATE REFRACTOR/LENS TYPE ROHS COMPLIANT SIZE 16 INCH DIAMETER X 22-1/2 INCH HEIGHT LENS MATERIAL CLEAR TEMPERED GLASS EFFECTIVE PROJECTED AREA 1.2 COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDER INDEX 81 INTENSITY 5629 LUMEN LIFE IN HOUR 100000 EFFICACY 63 LPW APPLI ALED MODEL
  • POLYESTER POWDER COATED WHITE FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 78 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE
  • TYPE V DISTRIBUTION/BEAM SPREAD
  • SPECULAR VACUUM METALLIZED POLYCARBONATE REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • SIZE 16 INCH DIAMETER X 22-1/2 INCH HEIGHT
  • LENS MATERIAL CLEAR TEMPERED GLASS
  • EFFECTIVE PROJECTED AREA 1.2
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • COLOR RENDER INDEX 81
  • INTENSITY 5629 LUMEN
  • LIFE IN HOUR 100000
  • EFFICACY 63 LPW
  • APPLI
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED5T78YW
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details