RAB Lighting Area/Roadway Light ALED5T78W

Description
WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 16 INCH DIA X 22-1/2 INCH H INITIAL INTENSITY 7021 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 1.2 SQ FT ALED MODEL
Datasheet
Description
WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 16 INCH DIA X 22-1/2 INCH H INITIAL INTENSITY 7021 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 1.2 SQ FT ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED5T78W - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED5T78W
Area/Roadway Light ALED5T78W
WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 16 INCH DIA X 22-1/2 INCH H INITIAL INTENSITY 7021 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 1.2 SQ FT ALED MODEL
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TYPE 5 DISTRIBUTION/BEAM SPREAD
  • CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 16 INCH DIA X 22-1/2 INCH H
  • INITIAL INTENSITY 7021 LUMEN
  • COLOR RENDERING INDEX 64
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • EFFECTIVE PROJECTED AREA 1.2 SQ FT
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED5T78W
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details