RAB Lighting Area/Roadway Light ALED5T52W

Description
WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 16 INCH DIA X 22-1/2 INCH H INITIAL INTENSITY 4877 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 1.2 SQ FT ALED MODEL
Datasheet
Description
WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 16 INCH DIA X 22-1/2 INCH H INITIAL INTENSITY 4877 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 1.2 SQ FT ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED5T52W - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED5T52W
Area/Roadway Light ALED5T52W
WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 16 INCH DIA X 22-1/2 INCH H INITIAL INTENSITY 4877 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 1.2 SQ FT ALED MODEL
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TYPE 5 DISTRIBUTION/BEAM SPREAD
  • CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 16 INCH DIA X 22-1/2 INCH H
  • INITIAL INTENSITY 4877 LUMEN
  • COLOR RENDERING INDEX 64
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • EFFECTIVE PROJECTED AREA 1.2 SQ FT
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED5T52W
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details