RAB Lighting Area/Roadway Light ALED4T78W

Description
WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 4 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 7564 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5100 (COOL) EFFECTIVE PROJECTED AREA 0.75 SQ FT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE ALED MODEL
Datasheet
Description
WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 4 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 7564 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5100 (COOL) EFFECTIVE PROJECTED AREA 0.75 SQ FT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED4T78W - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED4T78W
Area/Roadway Light ALED4T78W
WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 4 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 7564 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5100 (COOL) EFFECTIVE PROJECTED AREA 0.75 SQ FT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE ALED MODEL
  • WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 4 INCH ARM SQUARE POLE MOUNTING
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • FULL CUTOFF, TYPE 4 DISTRIBUTION/BEAM SPREAD
  • SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H
  • INITIAL INTENSITY 7564 LUMEN
  • COLOR RENDERING INDEX 67
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • EFFECTIVE PROJECTED AREA 0.75 SQ FT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED4T78W
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details