RAB Lighting Area/Roadway Light ALED4T105SF

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, SLIP FITTER MOUNTING LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 13680 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, SLIP FITTER MOUNTING LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 13680 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED4T105SF - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED4T105SF
Area/Roadway Light ALED4T105SF
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, SLIP FITTER MOUNTING LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 13680 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM, SLIP FITTER MOUNTING
  • LED LAMP TYPE
  • 105 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TYPE 4 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 13680 LUMEN
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • EFFECTIVE PROJECTED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED4T105SF
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details