RAB Lighting Area/Roadway Light ALED3T150Y/PC2

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 10345 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE IN KELVIN 3000 (WARM) EFFECTIVE PROJECTED AREA 0.75 SQ FT ALED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 10345 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE IN KELVIN 3000 (WARM) EFFECTIVE PROJECTED AREA 0.75 SQ FT ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED3T150Y/PC2 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED3T150Y/PC2
Area/Roadway Light ALED3T150Y/PC2
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 10345 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE IN KELVIN 3000 (WARM) EFFECTIVE PROJECTED AREA 0.75 SQ FT ALED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • SLIPFITTER MOUNTING
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • PHOTOCELL CONTROL TYPE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H
  • INITIAL INTENSITY 10345 LUMEN
  • COLOR RENDERING INDEX 81
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • EFFECTIVE PROJECTED AREA 0.75 SQ FT
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED3T150Y/PC2
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details