RAB Lighting Area/Roadway Light ALED3T150/PC

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE BUTTON PHOTOCELL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 16839 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE BUTTON PHOTOCELL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 16839 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED3T150/PC - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED3T150/PC
Area/Roadway Light ALED3T150/PC
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE BUTTON PHOTOCELL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 16839 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • BUTTON PHOTOCELL CONTROL TYPE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 16839 LUMEN
  • COLOR RENDERING INDEX 71
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • EFFECTIVE PROJECTED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED3T150/PC
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details