BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
ARM MOUNTING
LED LAMP TYPE
105 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 3 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H
REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
INTENSITY 12476 LUMEN
COLOR RENDERING INDEX 71
COLOR TEMPERATURE 5000 K
RATED LIFE IN HOUR 100000
EFFECTIVE PROJECTED
RAB Lighting
Done
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
ARM MOUNTING
LED LAMP TYPE
105 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 3 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H
REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
INTENSITY 12476 LUMEN
COLOR RENDERING INDEX 71
COLOR TEMPERATURE 5000 K
RATED LIFE IN HOUR 100000
EFFECTIVE PROJECTED
BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
ARM MOUNTING
LED LAMP TYPE
105 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 3 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H
REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
INTENSITY 12476 LUMEN
COLOR RENDERING INDEX 71
COLOR TEMPERATURE 5000 K
RATED LIFE IN HOUR 100000
EFFECTIVE PROJECTED
BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
ARM MOUNTING
LED LAMP TYPE
105 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 3 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H
REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE