RAB Lighting Area/Roadway Light ALED2T78

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 7716 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5100 (COOL) EFFECTIVE PROJECTED AREA 0.75 SQ FT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE ALED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 7716 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5100 (COOL) EFFECTIVE PROJECTED AREA 0.75 SQ FT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED2T78 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED2T78
Area/Roadway Light ALED2T78
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 7716 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5100 (COOL) EFFECTIVE PROJECTED AREA 0.75 SQ FT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE ALED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 4 INCH ARM SQUARE POLE MOUNTING
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD
  • SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H
  • INITIAL INTENSITY 7716 LUMEN
  • COLOR RENDERING INDEX 67
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • EFFECTIVE PROJECTED AREA 0.75 SQ FT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED2T78
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details