RAB Lighting Area/Roadway Light ALED104N/BL

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 20 TO 30 FT SQUARE POLE MOUNTING LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 12-1/8 INCH L X 17 INCH W INITIAL INTENSITY 9823 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 2 SQ FT WITH BI- LEVEL ALED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 20 TO 30 FT SQUARE POLE MOUNTING LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 12-1/8 INCH L X 17 INCH W INITIAL INTENSITY 9823 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 2 SQ FT WITH BI- LEVEL ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED104N/BL - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED104N/BL
Area/Roadway Light ALED104N/BL
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 20 TO 30 FT SQUARE POLE MOUNTING LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 12-1/8 INCH L X 17 INCH W INITIAL INTENSITY 9823 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 2 SQ FT WITH BI- LEVEL ALED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • 20 TO 30 FT SQUARE POLE MOUNTING
  • LED LAMP TYPE
  • 104 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 12-1/8 INCH L X 17 INCH W
  • INITIAL INTENSITY 9823 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • EFFECTIVE PROJECTED AREA 2 SQ FT
  • WITH BI- LEVEL
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED104N/BL
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details