RAB Lighting High/Low Bay Fixture AISLED78W

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 9.375 INCH UL APPROVAL PENDANT, CEILING MOUNTING LED LAMP TYPE (3) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE SPECULAR VACUUM METALLIZED POLYCARBONATE REFLECTOR TYPE TEMPERED GLASS REFRACTOR/LENS TYPE 18 INCH DIA REFLECTOR SIZE ROHS COMPLIANT APPLICATION WET LOCATION, DAMP LOCATION INITIAL INTENSITY 6322 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE IN KELVIN 5100 (COOL) RECOMMENDED MOUNTING HEIGHT 25 FT WITH 3 FT 600 V POWER CORD, 3/4 INCH NPS HOOK, 3 FT SAFETY CHAIN, AISLED MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 9.375 INCH UL APPROVAL PENDANT, CEILING MOUNTING LED LAMP TYPE (3) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE SPECULAR VACUUM METALLIZED POLYCARBONATE REFLECTOR TYPE TEMPERED GLASS REFRACTOR/LENS TYPE 18 INCH DIA REFLECTOR SIZE ROHS COMPLIANT APPLICATION WET LOCATION, DAMP LOCATION INITIAL INTENSITY 6322 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE IN KELVIN 5100 (COOL) RECOMMENDED MOUNTING HEIGHT 25 FT WITH 3 FT 600 V POWER CORD, 3/4 INCH NPS HOOK, 3 FT SAFETY CHAIN, AISLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - AISLED78W - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
AISLED78W
High/Low Bay Fixture AISLED78W
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 9.375 INCH UL APPROVAL PENDANT, CEILING MOUNTING LED LAMP TYPE (3) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE SPECULAR VACUUM METALLIZED POLYCARBONATE REFLECTOR TYPE TEMPERED GLASS REFRACTOR/LENS TYPE 18 INCH DIA REFLECTOR SIZE ROHS COMPLIANT APPLICATION WET LOCATION, DAMP LOCATION INITIAL INTENSITY 6322 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE IN KELVIN 5100 (COOL) RECOMMENDED MOUNTING HEIGHT 25 FT WITH 3 FT 600 V POWER CORD, 3/4 INCH NPS HOOK, 3 FT SAFETY CHAIN, AISLED MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 9.375 INCH
  • UL APPROVAL
  • PENDANT, CEILING MOUNTING
  • LED LAMP TYPE
  • (3) 26 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • SPECULAR VACUUM METALLIZED POLYCARBONATE REFLECTOR TYPE
  • TEMPERED GLASS REFRACTOR/LENS TYPE
  • 18 INCH DIA REFLECTOR SIZE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION, DAMP LOCATION
  • INITIAL INTENSITY 6322 LUMEN
  • COLOR RENDERING INDEX 68
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • RECOMMENDED MOUNTING HEIGHT 25 FT
  • WITH 3 FT 600 V POWER CORD, 3/4 INCH NPS HOOK, 3 FT SAFETY CHAIN,
  • AISLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number AISLED78W
Product Name High/Low Bay Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details