R+W Coupling Technology Line Shaft ZAE Series

Description
Design: Balanced split clamping hubs with two radial clamping screws ISO 4762 Intermediate tube section supported by gimbals within the bellows. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Service life: R+W Line Shafts are maintenance-free and have a infinite life, if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows made of flexible stainless steel Aluminum intermediate tube section through size 150, size 300 and up have a steel tube. Optional composite CFK tube for high speeds. Clamping hubs through size 60 Aluminum, size 150 and up have steel hubs. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 10 - 800 Nm shaft diameter from 5 - 72 mm
Description
Design: Balanced split clamping hubs with two radial clamping screws ISO 4762 Intermediate tube section supported by gimbals within the bellows. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Service life: R+W Line Shafts are maintenance-free and have a infinite life, if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows made of flexible stainless steel Aluminum intermediate tube section through size 150, size 300 and up have a steel tube. Optional composite CFK tube for high speeds. Clamping hubs through size 60 Aluminum, size 150 and up have steel hubs. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 10 - 800 Nm shaft diameter from 5 - 72 mm

Suppliers

Company
Product
Description
Supplier Links
Line Shaft - ZAE Series - R+W Coupling Technology
Bensenville, IL, USA
Line Shaft
ZAE Series
Line Shaft ZAE Series
Design: Balanced split clamping hubs with two radial clamping screws ISO 4762 Intermediate tube section supported by gimbals within the bellows. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Service life: R+W Line Shafts are maintenance-free and have a infinite life, if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows made of flexible stainless steel Aluminum intermediate tube section through size 150, size 300 and up have a steel tube. Optional composite CFK tube for high speeds. Clamping hubs through size 60 Aluminum, size 150 and up have steel hubs. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 10 - 800 Nm shaft diameter from 5 - 72 mm

Design:
Balanced split clamping hubs with two radial
clamping screws ISO 4762
Intermediate tube section supported by gimbals within the bellows.

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free.

Service life:
R+W Line Shafts are maintenance-free and have a infinite life, if the technical ratings are not exceeded.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Material:
Bellows made of flexible stainless
steel Aluminum intermediate tube section through
size 150, size 300 and up have a steel tube.
Optional composite CFK tube for high speeds.
Clamping hubs through size 60 Aluminum, size
150 and up have steel hubs.

Non-standard application:
Custom designs with varied tolerances, keyways,
non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 10 - 800 Nm
  • shaft diameter from 5 - 72 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number ZAE Series
Product Name Line Shaft
Coupling Type Line Shaft with Split Clamping Hub
Rated Torque 88.5 to 7080 In-lbs (102 to 8163 kg-cm)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD100 - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 18.9 to 31.5 inch (480 to 800 mm)
View Details
Flexible Couplings - 606005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details