R+W Coupling Technology Line Shaft ZA Series

Description
Design: With tapered conical sleeves and captive jack screws. Intermediate tube section supported by gimbals within the bellows. Lateral mounting and dismounting accomplished through the the removal of the intermediate tubesection. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Service life: R+W Line Shafts are maintenance-free and have an infinite life, if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows made of flexible stainless steel. Intermediate tube section: steel. Optional composite CFK tube for high speeds. Clamping hubs: steel. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 1,500 - 4,000 Nm shaft diameter from 35 - 100 mm
Description
Design: With tapered conical sleeves and captive jack screws. Intermediate tube section supported by gimbals within the bellows. Lateral mounting and dismounting accomplished through the the removal of the intermediate tubesection. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Service life: R+W Line Shafts are maintenance-free and have an infinite life, if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows made of flexible stainless steel. Intermediate tube section: steel. Optional composite CFK tube for high speeds. Clamping hubs: steel. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 1,500 - 4,000 Nm shaft diameter from 35 - 100 mm

Suppliers

Company
Product
Description
Supplier Links
Line Shaft - ZA Series - R+W Coupling Technology
Bensenville, IL, USA
Line Shaft
ZA Series
Line Shaft ZA Series
Design: With tapered conical sleeves and captive jack screws. Intermediate tube section supported by gimbals within the bellows. Lateral mounting and dismounting accomplished through the the removal of the intermediate tubesection. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Service life: R+W Line Shafts are maintenance-free and have an infinite life, if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows made of flexible stainless steel. Intermediate tube section: steel. Optional composite CFK tube for high speeds. Clamping hubs: steel. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 1,500 - 4,000 Nm shaft diameter from 35 - 100 mm

Design:
With tapered conical sleeves and captive jack screws.
Intermediate tube section supported by gimbals within the bellows.
Lateral mounting and dismounting accomplished through the the removal of the intermediate tubesection.

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free.

Service life:
R+W Line Shafts are maintenance-free and have an infinite life, if the technical ratings are not exceeded.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Material:
Bellows made of flexible stainless steel.
Intermediate tube section: steel.
Optional composite CFK tube for high speeds.
Clamping hubs: steel.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 1,500 - 4,000 Nm
  • shaft diameter from 35 - 100 mm
Supplier's Site
Line Shaft - ZA Series - R+W Coupling Technology
Bensenville, IL, USA
Line Shaft
ZA Series
Line Shaft ZA Series
Design: Balanced clamping hubs with one radial screw per ISO 4762. Intermediate tube section supported by gimbals within the bellow. Mounting and dismounting accomplished through the bellows. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm Service life: R+W Line Shafts are maintenance-free and has an infinite life, if the technical ratings are not exceeded. Material: Bellows made of flexible stainless steel. Aluminum intermediate tube section through size 200, size 300 and up have a steel tube. Optional composite CFK tube for high speeds. Clamping hubs through size 60 Aluminum, size150 and up have steel hubs. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 10 - 800 Nm shaft diameter from 5 - 72 mm

Design:
Balanced clamping hubs with one radial screw per ISO 4762.
Intermediate tube section supported by gimbals within the bellow.
Mounting and dismounting accomplished
through the bellows.

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm

Service life:
R+W Line Shafts are maintenance-free and has an infinite life, if the technical ratings are not exceeded.

Material:
Bellows made of flexible stainless steel.
Aluminum intermediate tube section through
size 200, size 300 and up have a steel tube.
Optional composite CFK tube for high speeds.
Clamping hubs through size 60 Aluminum, size150 and up have steel hubs.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 10 - 800 Nm
  • shaft diameter from 5 - 72 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number ZA Series
Product Name Line Shaft
Coupling Type Line Shaft with Split Clamping Hub
Rated Torque 13274 to 35398 In-lbs (15306 to 40816 kg-cm)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details