R+W Coupling Technology Elastomer Coupling TX1 Series

Description
Design: Two couplings hubs concentrically molded with concave driving jaws. Bore tolerance H7 + keyway +clamping set screw. Temperature range: The temperature range depends on the Elastomer insert and the temperature factor. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Hubs: high strengthfiber reinforced plastic Elastomer insert: precision molded wear restistant and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection max. 0.1 mm. Speed: See below (table), higher speeds on request Technical Data: rated torque from 2 - 810 Nm shaft diameter from 6 - 45 mm
Description
Design: Two couplings hubs concentrically molded with concave driving jaws. Bore tolerance H7 + keyway +clamping set screw. Temperature range: The temperature range depends on the Elastomer insert and the temperature factor. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Hubs: high strengthfiber reinforced plastic Elastomer insert: precision molded wear restistant and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection max. 0.1 mm. Speed: See below (table), higher speeds on request Technical Data: rated torque from 2 - 810 Nm shaft diameter from 6 - 45 mm

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling - TX1 Series - R+W Coupling Technology
Bensenville, IL, USA
Elastomer Coupling
TX1 Series
Elastomer Coupling TX1 Series
Design: Two couplings hubs concentrically molded with concave driving jaws. Bore tolerance H7 + keyway +clamping set screw. Temperature range: The temperature range depends on the Elastomer insert and the temperature factor. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Hubs: high strengthfiber reinforced plastic Elastomer insert: precision molded wear restistant and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection max. 0.1 mm. Speed: See below (table), higher speeds on request Technical Data: rated torque from 2 - 810 Nm shaft diameter from 6 - 45 mm

Design:
Two couplings hubs concentrically molded with concave driving jaws.
Bore tolerance H7 + keyway +clamping set screw.

Temperature range:
The temperature range depends on the Elastomer insert and the temperature factor.

Torsional stiffness:
Depends on the Elastomer insert.

Backlash:
Absolutely backlash-free.

Material:
Hubs: high strengthfiber reinforced plastic
Elastomer insert: precision molded wear
restistant and thermally stable polymer.

Service life:
R+W couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded.

Fit tolerance:
On the hub/shaft connection max. 0.1 mm.

Speed:
See below (table), higher speeds on request

Technical Data:

  • rated torque from 2 - 810 Nm
  • shaft diameter from 6 - 45 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number TX1 Series
Product Name Elastomer Coupling
Coupling Type Spider
Rated Torque 4.42 to 3584 In-lbs (5.1 to 4133 kg-cm)
Rated Speed 6000 to 12000 rpm
Torsional Stiffness 5.41 to 6242 in-lb/deg (10.18 to 11754 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
Keyless Shaft Locking Assembly - LD120 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9843 to 7.87 inch (25 to 200 mm)
View Details
KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details