R+W Coupling Technology Torque Limiter ST4 Series

Description
Design: with keyway or spline connection. Gear coupling for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range. Temperature range: -30 to +120° C Balancing: Standard balancing G16 (higher speeds upon request) Service life: Infinite life and maintenance free when operated within the technical specifications. Material: Torque limiter: High-strength, nitro-carburized steel Gear coupling ends: Extremely wear resistant tooth geometry made from high-strength alloyed steel (surface nitro-carburized) Fit tolerance:: Tolerance between hub and shaft 0.02-0.07 mm Technical Data: rated torque from 1,000 - 160,000 Nm
Description
Design: with keyway or spline connection. Gear coupling for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range. Temperature range: -30 to +120° C Balancing: Standard balancing G16 (higher speeds upon request) Service life: Infinite life and maintenance free when operated within the technical specifications. Material: Torque limiter: High-strength, nitro-carburized steel Gear coupling ends: Extremely wear resistant tooth geometry made from high-strength alloyed steel (surface nitro-carburized) Fit tolerance:: Tolerance between hub and shaft 0.02-0.07 mm Technical Data: rated torque from 1,000 - 160,000 Nm

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - ST4 Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
ST4 Series
Torque Limiter ST4 Series
Design: with keyway or spline connection. Gear coupling for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range. Temperature range: -30 to +120° C Balancing: Standard balancing G16 (higher speeds upon request) Service life: Infinite life and maintenance free when operated within the technical specifications. Material: Torque limiter: High-strength, nitro-carburized steel Gear coupling ends: Extremely wear resistant tooth geometry made from high-strength alloyed steel (surface nitro-carburized) Fit tolerance:: Tolerance between hub and shaft 0.02-0.07 mm Technical Data: rated torque from 1,000 - 160,000 Nm

Design:
with keyway or spline connection. Gear coupling for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range.

Temperature range:
-30 to +120° C

Balancing:
Standard balancing G16 (higher speeds upon request)

Service life:
Infinite life and maintenance free when operated within the technical specifications.

Material:
Torque limiter: High-strength, nitro-carburized steel
Gear coupling ends: Extremely wear resistant tooth geometry made from high-strength alloyed steel (surface nitro-carburized)

Fit tolerance::
Tolerance between hub and shaft 0.02-0.07 mm

Technical Data:

  • rated torque from 1,000 - 160,000 Nm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number ST4 Series
Product Name Torque Limiter
Application Industrial
Torque 737.5 to 117994.1 Ft-lbs (1000 to 160000 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Clutch for Racing - Inferno Flame - Hilliard Corporation (The)
Specs
Application Automotive; Other; Karting
Special Slip clutch / Disengagement Torque Limiter
Engagement Friction
View Details
 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
BDS Free Standing Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3500 rpm
Engagement Plate / Disc
View Details