R+W Coupling Technology Torque Limiter ST2 Series

Description
Design: with keyway or spline connection. Elastomer segments for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range.p Service life: Infinite life and maintenance free when operated within the technical specifications. Material: Torque limiter: High-strength, nitro-carburized steel Elastomer segments: precision molded, wear resistant rubber compound (75-80 Shore A) Elastomer coupling: coupling hubs made from high-strength, cast steel (coated) Fit tolerance:: Tolerance between hub and shaft 0.02 – 0.07 mm. Balancing: Standard balancing G16 (higher speeds upon request) Technical Data: rated torque from 1.000 - 160.000 Nm
Description
Design: with keyway or spline connection. Elastomer segments for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range.p Service life: Infinite life and maintenance free when operated within the technical specifications. Material: Torque limiter: High-strength, nitro-carburized steel Elastomer segments: precision molded, wear resistant rubber compound (75-80 Shore A) Elastomer coupling: coupling hubs made from high-strength, cast steel (coated) Fit tolerance:: Tolerance between hub and shaft 0.02 – 0.07 mm. Balancing: Standard balancing G16 (higher speeds upon request) Technical Data: rated torque from 1.000 - 160.000 Nm

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - ST2 Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
ST2 Series
Torque Limiter ST2 Series
Design: with keyway or spline connection. Elastomer segments for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range.p Service life: Infinite life and maintenance free when operated within the technical specifications. Material: Torque limiter: High-strength, nitro-carburized steel Elastomer segments: precision molded, wear resistant rubber compound (75-80 Shore A) Elastomer coupling: coupling hubs made from high-strength, cast steel (coated) Fit tolerance:: Tolerance between hub and shaft 0.02 – 0.07 mm. Balancing: Standard balancing G16 (higher speeds upon request) Technical Data: rated torque from 1.000 - 160.000 Nm

Design:
with keyway or spline connection. Elastomer segments for misalignment compensation. Torque modules evenly spaced around the circumference. Field adjustable within the selected range.p

Service life:
Infinite life and maintenance free when operated within the technical specifications.

Material:
Torque limiter: High-strength, nitro-carburized steel
Elastomer segments: precision molded, wear resistant rubber compound (75-80 Shore A)
Elastomer coupling: coupling hubs made from high-strength, cast steel (coated)

Fit tolerance::
Tolerance between hub and shaft 0.02 – 0.07 mm.

Balancing:
Standard balancing G16 (higher speeds upon request)

Technical Data:

  • rated torque from 1.000 - 160.000 Nm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number ST2 Series
Product Name Torque Limiter
Application Industrial
Torque 737.5 to 117994.1 Ft-lbs (1000 to 160000 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

BDS Free Standing Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3500 rpm
Engagement Plate / Disc
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details