R+W Coupling Technology Torque Limiter ST1 Series

Description
Design: Drive side: Coupling hub with keyway connection or spline profile Output side: Adapter fl ange with 12x fastening threads. The bearing is Integrated. Modules: Evenly spread on the circumference. Adjustable within the adjustment range. Temperature range: -30 to +120° C Service life: Couplings are maintenance free and have extreme service life as long as the performance limits are not exceeded. Material: High strength hardened steel (oxidized surface) Fit tolerance:: Tolerance between hub and shaft 0,02-0,07 mm Technical Data: rated torque from 1.000 - 160.000 Nm
Description
Design: Drive side: Coupling hub with keyway connection or spline profile Output side: Adapter fl ange with 12x fastening threads. The bearing is Integrated. Modules: Evenly spread on the circumference. Adjustable within the adjustment range. Temperature range: -30 to +120° C Service life: Couplings are maintenance free and have extreme service life as long as the performance limits are not exceeded. Material: High strength hardened steel (oxidized surface) Fit tolerance:: Tolerance between hub and shaft 0,02-0,07 mm Technical Data: rated torque from 1.000 - 160.000 Nm

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - ST1 Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
ST1 Series
Torque Limiter ST1 Series
Design: Drive side: Coupling hub with keyway connection or spline profile Output side: Adapter fl ange with 12x fastening threads. The bearing is Integrated. Modules: Evenly spread on the circumference. Adjustable within the adjustment range. Temperature range: -30 to +120° C Service life: Couplings are maintenance free and have extreme service life as long as the performance limits are not exceeded. Material: High strength hardened steel (oxidized surface) Fit tolerance:: Tolerance between hub and shaft 0,02-0,07 mm Technical Data: rated torque from 1.000 - 160.000 Nm

Design:
Drive side: Coupling hub with keyway connection or spline profile
Output side: Adapter fl ange with 12x fastening threads. The bearing is Integrated.
Modules: Evenly spread on the circumference. Adjustable within the adjustment range.

Temperature range:
-30 to +120° C

Service life:
Couplings are maintenance free and have extreme service life as long as the performance limits are not exceeded.

Material:
High strength hardened steel (oxidized surface)

Fit tolerance::
Tolerance between hub and shaft 0,02-0,07 mm

Technical Data:

  • rated torque from 1.000 - 160.000 Nm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number ST1 Series
Product Name Torque Limiter
Application Industrial
Torque 737.5 to 117994.1 Ft-lbs (1000 to 160000 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

BD Engine Mounted Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2000 to 3500 rpm
Engagement Plate / Disc
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details