R+W Coupling Technology Torque Limiter ST Series

Description
Design: Two part assembly for installation into prefabricated coupling components. Part 1: Engagement receptacle Part 2: Module with self-contained, spring loaded plunger The spring tension is adjustable in the field. The set force is visible on the adjustment scale.
Description
Design: Two part assembly for installation into prefabricated coupling components. Part 1: Engagement receptacle Part 2: Module with self-contained, spring loaded plunger The spring tension is adjustable in the field. The set force is visible on the adjustment scale.

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - ST Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
ST Series
Torque Limiter ST Series
Design: Two part assembly for installation into prefabricated coupling components. Part 1: Engagement receptacle Part 2: Module with self-contained, spring loaded plunger The spring tension is adjustable in the field. The set force is visible on the adjustment scale.

Design:

Two part assembly for installation into prefabricated coupling components.
Part 1: Engagement receptacle
Part 2: Module with self-contained, spring loaded plunger
The spring tension is adjustable in the field.
The set force is visible on the adjustment scale.

Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number ST Series
Product Name Torque Limiter
Application Industrial
Torque 737.5 to 117994.1 Ft-lbs (1000 to 160000 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details