R+W Coupling Technology Torque Limiter SLN Series

Description
Design: With clamp collar and screw per ISO 4762 Components of compact and rigid design with backlash free interface Temperature range: -30 to +120° C (3.6 F to 270 F) Service life: These couplings are maintenance free and stable over their entire service life if technical limits are not exceeded. Function system: W = single position engagement (standard) D = multi position engagement every 60° (30, 45, 90° optional) Fit tolerance: Overall clearance between shaft and hub 0.01-0.05 mm Design/Features: Extremely lightweight construction Up to 60 % weight reduction in comparison to the standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLN: Integral bearing for timing belt pulley or sprocket Compact, simple construction Torque setting is continuously variable Frictional clamp connection Simple to install
Description
Design: With clamp collar and screw per ISO 4762 Components of compact and rigid design with backlash free interface Temperature range: -30 to +120° C (3.6 F to 270 F) Service life: These couplings are maintenance free and stable over their entire service life if technical limits are not exceeded. Function system: W = single position engagement (standard) D = multi position engagement every 60° (30, 45, 90° optional) Fit tolerance: Overall clearance between shaft and hub 0.01-0.05 mm Design/Features: Extremely lightweight construction Up to 60 % weight reduction in comparison to the standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLN: Integral bearing for timing belt pulley or sprocket Compact, simple construction Torque setting is continuously variable Frictional clamp connection Simple to install

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - SLN Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
SLN Series
Torque Limiter SLN Series
Design: With clamp collar and screw per ISO 4762 Components of compact and rigid design with backlash free interface Temperature range: -30 to +120° C (3.6 F to 270 F) Service life: These couplings are maintenance free and stable over their entire service life if technical limits are not exceeded. Function system: W = single position engagement (standard) D = multi position engagement every 60° (30, 45, 90° optional) Fit tolerance: Overall clearance between shaft and hub 0.01-0.05 mm Design/Features: Extremely lightweight construction Up to 60 % weight reduction in comparison to the standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLN: Integral bearing for timing belt pulley or sprocket Compact, simple construction Torque setting is continuously variable Frictional clamp connection Simple to install

Design:
With clamp collar and screw per ISO 4762 Components of compact and rigid design with backlash free interface

Temperature range:
-30 to +120° C (3.6 F to 270 F)

Service life:
These couplings are maintenance free and stable over their entire service life if technical limits are not exceeded.

Function system:
W = single position engagement (standard)
D = multi position engagement every 60° (30, 45, 90° optional)

Fit tolerance:
Overall clearance between shaft and hub 0.01-0.05 mm

Design/Features:

  • Extremely lightweight construction
  • Up to 60 % weight reduction in comparison to the standard series
  • Torque rating increased by 50 %
  • Good dynamic characteristics
  • Spring tensioned ball-detent principle with absolutely zero backlash
  • Corrosion resistant
  • Very simple torque setting

Features Torque Limiter Model SLN:

  • Integral bearing for timing belt pulley or sprocket
  • Compact, simple construction
  • Torque setting is continuously variable
  • Frictional clamp connection
  • Simple to install
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number SLN Series
Product Name Torque Limiter
Application Industrial
Torque 3.7 to 516.2 Ft-lbs (5 to 700 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details
One Way Sprocket Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Engagement Toothed
Shaft In-line
View Details