R+W Coupling Technology Torque Limiter SLE Series

Description
Design: Clamping hub with one ISO 4762 screw per hub. Components of compact and rigid design with backlash free interface. Misalignment compensation via elastomer insert Temperature range: -30 to +100° C Service life: These couplings are maintenance free and stable over their entire service life if technical limits are not exceeded Function system: W = single position engagement (standard) D = multi position engagement every 60° (30, 45, 90° optional)) Fit tolerance: Overall clearance between shaft and hub 0.01-0.05mm Design/Features: Extremely lightweight construction Up to 60 % weight reduction in comparison to the standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLE: Easy to install Vibration damping Misalignment compensation Torque setting is continuously variable
Description
Design: Clamping hub with one ISO 4762 screw per hub. Components of compact and rigid design with backlash free interface. Misalignment compensation via elastomer insert Temperature range: -30 to +100° C Service life: These couplings are maintenance free and stable over their entire service life if technical limits are not exceeded Function system: W = single position engagement (standard) D = multi position engagement every 60° (30, 45, 90° optional)) Fit tolerance: Overall clearance between shaft and hub 0.01-0.05mm Design/Features: Extremely lightweight construction Up to 60 % weight reduction in comparison to the standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLE: Easy to install Vibration damping Misalignment compensation Torque setting is continuously variable

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - SLE Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
SLE Series
Torque Limiter SLE Series
Design: Clamping hub with one ISO 4762 screw per hub. Components of compact and rigid design with backlash free interface. Misalignment compensation via elastomer insert Temperature range: -30 to +100° C Service life: These couplings are maintenance free and stable over their entire service life if technical limits are not exceeded Function system: W = single position engagement (standard) D = multi position engagement every 60° (30, 45, 90° optional)) Fit tolerance: Overall clearance between shaft and hub 0.01-0.05mm Design/Features: Extremely lightweight construction Up to 60 % weight reduction in comparison to the standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLE: Easy to install Vibration damping Misalignment compensation Torque setting is continuously variable

Design:
Clamping hub with one ISO 4762 screw per hub. Components of compact and rigid design with backlash free interface. Misalignment compensation via elastomer insert

Temperature range:
-30 to +100° C

Service life:
These couplings are maintenance free and stable over their entire service life if technical limits are not exceeded

Function system:
W = single position engagement (standard)
D = multi position engagement every 60° (30, 45, 90° optional))

Fit tolerance:
Overall clearance between shaft and hub
0.01-0.05mm

Design/Features:

  • Extremely lightweight construction
  • Up to 60 % weight reduction in comparison to the standard series
  • Torque rating increased by 50 %
  • Good dynamic characteristics
  • Spring tensioned ball-detent principle with absolutely zero backlash
  • Corrosion resistant
  • Very simple torque setting

Features Torque Limiter Model SLE:

  • Easy to install
  • Vibration damping
  • Misalignment compensation
  • Torque setting is continuously variable
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number SLE Series
Product Name Torque Limiter
Application Industrial
Torque 3.7 to 516.2 Ft-lbs (5 to 700 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Shaft In-line
View Details
 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
One Way Sprocket Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Engagement Toothed
Shaft In-line
View Details