R+W Coupling Technology Torque Limiter SKP Series

Description
Design: Model SK1 from 1.5-10 Nm with clamping hub. Model SK1 from 15-2,800 Nm with conical clamp. Optional clamping hub available upon request Model SKP with pure keyway connection. Temperature range: -30 to +120° C (3.6 F to 270 F) Service life: These Torque Limiters are maintenance-free and have extreme service life as long as all of the ratings are not exceeded. Material: High-strength steel. Optional sealed version for wash down and foodservice application. Backlash: Zero backlash connection with R+W's reliable preload design. Technical Data - Torque Limiter SK1/SKP: rated torque from 15 - 2,500 Nm shaft diameter f Features Torque Limiter Model SK1: absolutely backlash-free and torsionally rigid compact, simple design disengagement detection achieved through high indexing ring movement low residual friction following disengagement low moment of interia self-adjusting disengagement within 1 - 3 msecs. rom 4 - 100 mm
Description
Design: Model SK1 from 1.5-10 Nm with clamping hub. Model SK1 from 15-2,800 Nm with conical clamp. Optional clamping hub available upon request Model SKP with pure keyway connection. Temperature range: -30 to +120° C (3.6 F to 270 F) Service life: These Torque Limiters are maintenance-free and have extreme service life as long as all of the ratings are not exceeded. Material: High-strength steel. Optional sealed version for wash down and foodservice application. Backlash: Zero backlash connection with R+W's reliable preload design. Technical Data - Torque Limiter SK1/SKP: rated torque from 15 - 2,500 Nm shaft diameter f Features Torque Limiter Model SK1: absolutely backlash-free and torsionally rigid compact, simple design disengagement detection achieved through high indexing ring movement low residual friction following disengagement low moment of interia self-adjusting disengagement within 1 - 3 msecs. rom 4 - 100 mm

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - SKP Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
SKP Series
Torque Limiter SKP Series
Design: Model SK1 from 1.5-10 Nm with clamping hub. Model SK1 from 15-2,800 Nm with conical clamp. Optional clamping hub available upon request Model SKP with pure keyway connection. Temperature range: -30 to +120° C (3.6 F to 270 F) Service life: These Torque Limiters are maintenance-free and have extreme service life as long as all of the ratings are not exceeded. Material: High-strength steel. Optional sealed version for wash down and foodservice application. Backlash: Zero backlash connection with R+W's reliable preload design. Technical Data - Torque Limiter SK1/SKP: rated torque from 15 - 2,500 Nm shaft diameter f Features Torque Limiter Model SK1: absolutely backlash-free and torsionally rigid compact, simple design disengagement detection achieved through high indexing ring movement low residual friction following disengagement low moment of interia self-adjusting disengagement within 1 - 3 msecs. rom 4 - 100 mm

Design:
Model SK1
from 1.5-10 Nm with clamping hub.
Model SK1 from 15-2,800 Nm with conical clamp.
Optional clamping hub available upon request
Model SKP with pure keyway connection.

Temperature range:
-30 to +120° C (3.6 F to 270 F)

Service life:
These Torque Limiters are maintenance-free and have extreme service life as long as all of the ratings are not exceeded.

Material:
High-strength steel.

Optional sealed version for wash down
and foodservice application.

Backlash:
Zero backlash connection with R+W's
reliable preload design.

Technical Data - Torque Limiter SK1/SKP:

  • rated torque from 15 - 2,500 Nm
  • shaft diameter f Features Torque Limiter Model SK1:
  • absolutely backlash-free and torsionally rigid
  • compact, simple design
  • disengagement detection achieved through high indexing ring movement
  • low residual friction following disengagement
  • low moment of interia
  • self-adjusting
  • disengagement within 1 - 3 msecs.
  • rom 4 - 100 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number SKP Series
Product Name Torque Limiter
Application Industrial
Torque 3.7 to 2064.9 Ft-lbs (5 to 2800 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Shaft In-line
View Details