Design:
With clamping hub and 1 radial screw ISO 4762
Absolutely backlash free through frictional
clamping connection
Temperature range:
-30 to +120° C (3.6 F to 270 F)
Service life:
Maintenance free when operated within the
technical specifications.
Material:
Torque limiting portion: high-strength, hardened steel
Clamping hub: up to series 500, aluminium;
from series 800, steel
Optional sealed version for food-grade
applications
Technical Data - Torque Limiter SKN:
Features Torque Limiter Model SKN:
| R+W Coupling Technology | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | SKN Series |
| Product Name | Torque Limiter |
| Application | Industrial |
| Torque | 3.7 to 2064.9 Ft-lbs (5 to 2800 N-m) |
| Special | Slip clutch / Disengagement Torque Limiter (optional feature) |
| Engagement | Friction |
| Shaft | In-line |