R+W Coupling Technology Torque Limiter SK5 Series

Description
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120° C (3.6 F to 270 F) Backlash: Zero backlash connection trough the R+W reliable preload design. Service life: R+W Torque Limiters are maintenance-free. Material: Bellows made of highly elastic stainless steel. Safety section: High strength hardened steel. Technical Data: rated torque from 0.1 - 850 Nm shaft diameter from 3 - 75 mm Features Torque Limiter Model SK5: actuation ring moves to trigger external sensor absolutely backlash-free and torsionally rigid maintenance free low moment of interia actuation ring moves to trigger external sensor disengagement within 1 - 3 msecs.
Description
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120° C (3.6 F to 270 F) Backlash: Zero backlash connection trough the R+W reliable preload design. Service life: R+W Torque Limiters are maintenance-free. Material: Bellows made of highly elastic stainless steel. Safety section: High strength hardened steel. Technical Data: rated torque from 0.1 - 850 Nm shaft diameter from 3 - 75 mm Features Torque Limiter Model SK5: actuation ring moves to trigger external sensor absolutely backlash-free and torsionally rigid maintenance free low moment of interia actuation ring moves to trigger external sensor disengagement within 1 - 3 msecs.

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - SK5 Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
SK5 Series
Torque Limiter SK5 Series
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120° C (3.6 F to 270 F) Backlash: Zero backlash connection trough the R+W reliable preload design. Service life: R+W Torque Limiters are maintenance-free. Material: Bellows made of highly elastic stainless steel. Safety section: High strength hardened steel. Technical Data: rated torque from 0.1 - 850 Nm shaft diameter from 3 - 75 mm Features Torque Limiter Model SK5: actuation ring moves to trigger external sensor absolutely backlash-free and torsionally rigid maintenance free low moment of interia actuation ring moves to trigger external sensor disengagement within 1 - 3 msecs.

Design:
With a single radial clamping screw per hub.

Temperature range:
-30 to +120° C (3.6 F to 270 F)

Backlash:
Zero backlash connection trough the R+W reliable preload design.

Service life:
R+W Torque Limiters are maintenance-free.

Material:
Bellows made of highly elastic stainless steel.
Safety section: High strength hardened steel.

Technical Data:

  • rated torque from 0.1 - 850 Nm
  • shaft diameter from 3 - 75 mm

Features Torque Limiter Model SK5:

  • actuation ring moves to trigger external sensor
  • absolutely backlash-free and torsionally rigid
  • maintenance free
  • low moment of interia
  • actuation ring moves to trigger external sensor
  • disengagement within 1 - 3 msecs.
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number SK5 Series
Product Name Torque Limiter
Application Industrial
Torque 0.7 to 626.8 Ft-lbs (1 to 850 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

BDP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Engagement Plate / Disc
View Details
 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details