Design:
With tapered conical sleeves and jack screws for easy disassembly.
Temperature range:
-30 to +120° C (3.6 F to 270 F)
Backlash:
Zero backlash connection with R+W's reliable preload design
Service life:
R+W Torque Limiters and safety couplings are maintenance-free.
Material:
Bellows made of stainless steel.
Safety section: high strength hardened steel.
Hub material: steel optional sealed version for wash down and foodservice application.
Technical Data:
Features Torque Limiter Model SK3:
| R+W Coupling Technology | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | SK3 Series |
| Product Name | Torque Limiter |
| Application | Industrial |
| Torque | 3.7 to 2064.9 Ft-lbs (5 to 2800 N-m) |
| Special | Slip clutch / Disengagement Torque Limiter (optional feature) |
| Engagement | Friction |
| Shaft | In-line |