R+W Coupling Technology Torque Limiter SK2 Series

Description
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120° C (3.6 F to 270 F) Backlash: Zero backlash connection with R+W's reliable preload design. Service life: R+W Torque Limiters and safety couplings are maintenance-free and have long service life if the tolerances are not exceeded. Material: Bellows are made from stainless steel. Safety section: High strength hardened steel. Hub material: up to series 80 aluminium, from series 150 steel. Optional sealed version for wash down and foodservice application. Technical Data: rated torque from 0.1 - 1,800 Nm shaft diameter from 3 - 80 mm Features Torque Limiter Model SK2: absolutely backlash-free and torsionally rigid (R+W reliable principle) easy mounting and dismounting adjustable settings electrically ant thermally insulatedCompensates for shaft misalignment compensation of shaft misalignments low moment of interia actuation ring moves to trigger external sensor disengagement within 1 - 3 msecs.
Description
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120° C (3.6 F to 270 F) Backlash: Zero backlash connection with R+W's reliable preload design. Service life: R+W Torque Limiters and safety couplings are maintenance-free and have long service life if the tolerances are not exceeded. Material: Bellows are made from stainless steel. Safety section: High strength hardened steel. Hub material: up to series 80 aluminium, from series 150 steel. Optional sealed version for wash down and foodservice application. Technical Data: rated torque from 0.1 - 1,800 Nm shaft diameter from 3 - 80 mm Features Torque Limiter Model SK2: absolutely backlash-free and torsionally rigid (R+W reliable principle) easy mounting and dismounting adjustable settings electrically ant thermally insulatedCompensates for shaft misalignment compensation of shaft misalignments low moment of interia actuation ring moves to trigger external sensor disengagement within 1 - 3 msecs.

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - SK2 Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
SK2 Series
Torque Limiter SK2 Series
Design: With a single radial clamping screw per hub. Temperature range: -30 to +120° C (3.6 F to 270 F) Backlash: Zero backlash connection with R+W's reliable preload design. Service life: R+W Torque Limiters and safety couplings are maintenance-free and have long service life if the tolerances are not exceeded. Material: Bellows are made from stainless steel. Safety section: High strength hardened steel. Hub material: up to series 80 aluminium, from series 150 steel. Optional sealed version for wash down and foodservice application. Technical Data: rated torque from 0.1 - 1,800 Nm shaft diameter from 3 - 80 mm Features Torque Limiter Model SK2: absolutely backlash-free and torsionally rigid (R+W reliable principle) easy mounting and dismounting adjustable settings electrically ant thermally insulatedCompensates for shaft misalignment compensation of shaft misalignments low moment of interia actuation ring moves to trigger external sensor disengagement within 1 - 3 msecs.

Design:
With a single radial clamping screw per hub.

Temperature range:
-30 to +120° C (3.6 F to 270 F)

Backlash:
Zero backlash connection with R+W's reliable preload design.

Service life:
R+W Torque Limiters and safety couplings are
maintenance-free and have long service life if the tolerances are not exceeded.

Material:
Bellows are made from stainless steel.
Safety section: High strength hardened steel.
Hub material: up to series 80 aluminium,
from series 150 steel.

Optional sealed version for wash down and foodservice application.

Technical Data:

  • rated torque from 0.1 - 1,800 Nm
  • shaft diameter from 3 - 80 mm

Features Torque Limiter Model SK2:

  • absolutely backlash-free and torsionally rigid (R+W reliable principle)
  • easy mounting and dismounting
  • adjustable settings
  • electrically ant thermally insulatedCompensates for shaft misalignment
  • compensation of shaft misalignments
  • low moment of interia
  • actuation ring moves to trigger external sensor
  • disengagement within 1 - 3 msecs.
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number SK2 Series
Product Name Torque Limiter
Application Industrial
Torque 0.1 to 1327.4 Ft-lbs (0.1000 to 1800 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
BDP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Engagement Plate / Disc
View Details
One Way Sprocket Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Engagement Toothed
Shaft In-line
View Details