R+W Coupling Technology Miniature Bellows Coupling MKH Series

Description
Design: With fully removable split hubs and 2x ISO 4762 clamping screws per hub.
Description
Design: With fully removable split hubs and 2x ISO 4762 clamping screws per hub.

Suppliers

Company
Product
Description
Supplier Links
Miniature Bellows Coupling - MKH Series - R+W Coupling Technology
Bensenville, IL, USA
Miniature Bellows Coupling
MKH Series
Miniature Bellows Coupling MKH Series
Design: With fully removable split hubs and 2x ISO 4762 clamping screws per hub.

Design:

With fully removable split hubs and 2x ISO 4762 clamping screws per hub.

Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number MKH Series
Product Name Miniature Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 4.42 to 88.5 In-lbs (5.1 to 102 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 26.27 to 1360 in-lb/deg (49.46 to 2560 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27-4016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details