R+W Coupling Technology Miniature Bellows Coupling MK5 Series

Description
Design: With a single radial clamping screw per hub ISO 4762. On one side a clamping hub with a backlash-free, blind mate press-fit connection Temperature range: -30˚C to +120°C (3.6 F to 270 F) Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: The MK5 couplings are maintenance-free and have an infinite service life, if the technical ratings are not exceeded. Material: Bellows made of hiighly flexible high-grade stainless steel; clamping hubs and tapered female segment on bellows face from aluminium. Tapered segment on the hub face: glass-fiber reinforced plastic deposited onto an aluminium hub. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 0.5 - 10 Nm shaft diameter from 3 - 20 mm
Description
Design: With a single radial clamping screw per hub ISO 4762. On one side a clamping hub with a backlash-free, blind mate press-fit connection Temperature range: -30˚C to +120°C (3.6 F to 270 F) Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: The MK5 couplings are maintenance-free and have an infinite service life, if the technical ratings are not exceeded. Material: Bellows made of hiighly flexible high-grade stainless steel; clamping hubs and tapered female segment on bellows face from aluminium. Tapered segment on the hub face: glass-fiber reinforced plastic deposited onto an aluminium hub. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 0.5 - 10 Nm shaft diameter from 3 - 20 mm

Suppliers

Company
Product
Description
Supplier Links
Miniature Bellows Coupling - MK5 Series - R+W Coupling Technology
Bensenville, IL, USA
Miniature Bellows Coupling
MK5 Series
Miniature Bellows Coupling MK5 Series
Design: With a single radial clamping screw per hub ISO 4762. On one side a clamping hub with a backlash-free, blind mate press-fit connection Temperature range: -30˚C to +120°C (3.6 F to 270 F) Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: The MK5 couplings are maintenance-free and have an infinite service life, if the technical ratings are not exceeded. Material: Bellows made of hiighly flexible high-grade stainless steel; clamping hubs and tapered female segment on bellows face from aluminium. Tapered segment on the hub face: glass-fiber reinforced plastic deposited onto an aluminium hub. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 0.5 - 10 Nm shaft diameter from 3 - 20 mm

Design:
With a single radial clamping screw per hub ISO 4762. On one side a clamping hub with a backlash-free, blind mate press-fit connection

Temperature range:
-30˚C to +120°C (3.6 F to 270 F)

Backlash:
Absolutely backlash-free.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Service life:
The MK5 couplings are maintenance-free and have an infinite service life, if the technical ratings are not exceeded.

Material:
Bellows made of hiighly flexible high-grade stainless steel; clamping hubs and tapered female segment on bellows face from aluminium. Tapered segment on the hub face: glass-fiber reinforced plastic deposited onto an aluminium hub.

Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm available with balanced version.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 0.5 - 10 Nm
  • shaft diameter from 3 - 20 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number MK5 Series
Product Name Miniature Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 4.42 to 88.5 In-lbs (5.1 to 102 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 26.27 to 1360 in-lb/deg (49.46 to 2560 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details