R+W Coupling Technology Miniature Bellows Coupling MK2 Series

Description
Design: Standard: with a single radial clamping screw per hub ISO 4762 Option (MKH): Both clamping hubs completely removable. Temperature range: -30°C to +120°C (3.6 F to 270 F) Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: The coupling MK2 is maintenance free and has an infinite service life, if technical ratings are not exceeded. Material: Bellows are made of flexible, high-grade stainless steel. The clamping hubs are made from aluminium. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm with balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 0.5 - 10 Nm shaft diameter from 3 - 24 mm
Description
Design: Standard: with a single radial clamping screw per hub ISO 4762 Option (MKH): Both clamping hubs completely removable. Temperature range: -30°C to +120°C (3.6 F to 270 F) Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: The coupling MK2 is maintenance free and has an infinite service life, if technical ratings are not exceeded. Material: Bellows are made of flexible, high-grade stainless steel. The clamping hubs are made from aluminium. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm with balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 0.5 - 10 Nm shaft diameter from 3 - 24 mm

Suppliers

Company
Product
Description
Supplier Links
Miniature Bellows Coupling - MK2 Series - R+W Coupling Technology
Bensenville, IL, USA
Miniature Bellows Coupling
MK2 Series
Miniature Bellows Coupling MK2 Series
Design: Standard: with a single radial clamping screw per hub ISO 4762 Option (MKH): Both clamping hubs completely removable. Temperature range: -30°C to +120°C (3.6 F to 270 F) Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: The coupling MK2 is maintenance free and has an infinite service life, if technical ratings are not exceeded. Material: Bellows are made of flexible, high-grade stainless steel. The clamping hubs are made from aluminium. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm with balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 0.5 - 10 Nm shaft diameter from 3 - 24 mm

Design:
Standard: with a single radial clamping screw per hub ISO 4762
Option (MKH): Both clamping hubs
completely removable.

Temperature range:
-30°C to +120°C (3.6 F to 270 F)

Backlash:
Absolutely backlash-free.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Service life:
The coupling MK2 is maintenance free and has an infinite service life, if technical ratings are not exceeded.

Material:
Bellows are made of flexible, high-grade stainless steel. The clamping hubs are made from aluminium.

Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm with
balanced version.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 0.5 - 10 Nm
  • shaft diameter from 3 - 24 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number MK2 Series
Product Name Miniature Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 4.42 to 88.5 In-lbs (5.1 to 102 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 26.27 to 1360 in-lb/deg (49.46 to 2560 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
KHK GC1-22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details