R+W Coupling Technology Miniature Bellows Coupling MK1 Series

Description
Design: Hubs with DIN 916 radial set screw and integral dismounting groove. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Service life: The MK1 couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.08 mm. Material: Bellows are made of flexible, high-grade stainless steel, Series 0.5 Tombak. The hubs are made from aluminium. Speeds: Up to 20,000 rpm, in excess of 20,000 rpm available with balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 0.05 - 10 Nm shaft diameter from 1 - 28 mm
Description
Design: Hubs with DIN 916 radial set screw and integral dismounting groove. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Service life: The MK1 couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.08 mm. Material: Bellows are made of flexible, high-grade stainless steel, Series 0.5 Tombak. The hubs are made from aluminium. Speeds: Up to 20,000 rpm, in excess of 20,000 rpm available with balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 0.05 - 10 Nm shaft diameter from 1 - 28 mm

Suppliers

Company
Product
Description
Supplier Links
Miniature Bellows Coupling - MK1 Series - R+W Coupling Technology
Bensenville, IL, USA
Miniature Bellows Coupling
MK1 Series
Miniature Bellows Coupling MK1 Series
Design: Hubs with DIN 916 radial set screw and integral dismounting groove. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Service life: The MK1 couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.08 mm. Material: Bellows are made of flexible, high-grade stainless steel, Series 0.5 Tombak. The hubs are made from aluminium. Speeds: Up to 20,000 rpm, in excess of 20,000 rpm available with balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 0.05 - 10 Nm shaft diameter from 1 - 28 mm

Design:
Hubs with DIN 916 radial set screw and integral dismounting groove.

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free.

Service life:
The MK1 couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.08 mm.

Material:
Bellows are made of flexible, high-grade stainless steel, Series 0.5 Tombak. The hubs are made from aluminium.

Speeds:
Up to 20,000 rpm, in excess of 20,000 rpm available with balanced version.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 0.05 - 10 Nm
  • shaft diameter from 1 - 28 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number MK1 Series
Product Name Miniature Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 0.4425 to 88.5 In-lbs (0.5102 to 102 kg-cm)
Rated Speed 20000 rpm
Torsional Stiffness 7.72 to 1360 in-lb/deg (14.55 to 2560 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD060 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 1.97 inch (14 to 50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details