R+W Coupling Technology Miniature Bellows Coupling FK1 Series

Description
Design: Radial clamping is achieved by using a ISO 4766 M2 x 2 set screw. Temperature range: -35 to +90° C Backlash: Absolutely backlash-free Coupling. Service life: R+W precision couplings are maintenance-free and have an infinite life ifthe tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.08 mm. Material: Coupling material: Polyamid Hub material: stainless steel
Description
Design: Radial clamping is achieved by using a ISO 4766 M2 x 2 set screw. Temperature range: -35 to +90° C Backlash: Absolutely backlash-free Coupling. Service life: R+W precision couplings are maintenance-free and have an infinite life ifthe tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.08 mm. Material: Coupling material: Polyamid Hub material: stainless steel

Suppliers

Company
Product
Description
Supplier Links
Miniature Bellows Coupling - FK1 Series - R+W Coupling Technology
Bensenville, IL, USA
Miniature Bellows Coupling
FK1 Series
Miniature Bellows Coupling FK1 Series
Design: Radial clamping is achieved by using a ISO 4766 M2 x 2 set screw. Temperature range: -35 to +90° C Backlash: Absolutely backlash-free Coupling. Service life: R+W precision couplings are maintenance-free and have an infinite life ifthe tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.08 mm. Material: Coupling material: Polyamid Hub material: stainless steel

Design:
Radial clamping is achieved by using a
ISO 4766 M2 x 2 set screw.

Temperature range:
-35 to +90° C

Backlash:
Absolutely backlash-free Coupling.

Service life:
R+W precision couplings are maintenance-free and have an infinite life ifthe tolerances are not exceeded.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.08 mm.

Material:
Coupling material: Polyamid
Hub material: stainless steel

Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number FK1 Series
Product Name Miniature Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
Torsional Stiffness 3.55 in-lb/deg (6.69 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD050 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 23.62 inch (100 to 600 mm)
View Details
Flexible Coupling Flectors - 8087367 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Rated Torque 2265 In-lbs (2612 kg-cm)
Units Metric Design
View Details