R+W Coupling Technology Torque Limiter ESL Series

Description
Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position Temperature range: The temperature range is dependent on the chosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel Detent balls made of hardened steel Clamping hubs: high strength aluminum. Elastomer insert: precision molded, wear resistant and thermally stable polymer. Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Non-standard application: Custom designs available upon request. Speeds: Negligible abrasion by disengagement till 200 rpm. Higher speeds upon request. Technical Data: rated torque from 9 - 200 Nm shaft diameter from 6 - 32 mm
Description
Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position Temperature range: The temperature range is dependent on the chosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel Detent balls made of hardened steel Clamping hubs: high strength aluminum. Elastomer insert: precision molded, wear resistant and thermally stable polymer. Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Non-standard application: Custom designs available upon request. Speeds: Negligible abrasion by disengagement till 200 rpm. Higher speeds upon request. Technical Data: rated torque from 9 - 200 Nm shaft diameter from 6 - 32 mm

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - ESL Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
ESL Series
Torque Limiter ESL Series
Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position Temperature range: The temperature range is dependent on the chosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel Detent balls made of hardened steel Clamping hubs: high strength aluminum. Elastomer insert: precision molded, wear resistant and thermally stable polymer. Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Non-standard application: Custom designs available upon request. Speeds: Negligible abrasion by disengagement till 200 rpm. Higher speeds upon request. Technical Data: rated torque from 9 - 200 Nm shaft diameter from 6 - 32 mm

Design:
Our zero backlash elastomer coupling incorporated with our torque limter.
Available disengagement mode/Function system for all series: multi-position

Temperature range:
The temperature range is dependent on the chosen Elastomer insert.

Torsional stiffness:
Depends on the Elastomer insert.

Backlash:
Absolutely backlash-free.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Material:
Torque limiter: high strength hardened steel
Detent balls made of hardened steel
Clamping hubs: high strength aluminum.
Elastomer insert: precision molded, wear resistant and thermally stable polymer.

Service life:
R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded.

Non-standard application:
Custom designs available upon request.

Speeds:
Negligible abrasion by disengagement till 200 rpm.
Higher speeds upon request.

Technical Data:

  • rated torque from 9 - 200 Nm
  • shaft diameter from 6 - 32 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number ESL Series
Product Name Torque Limiter
Application Industrial
Torque 6.6 to 147.5 Ft-lbs (9 to 200 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Shaft In-line
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details