R+W Coupling Technology Elastomer Coupling ESL Series

Description
Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position Temperature range: The temperature range is dependent on the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel Detent balls made of hardend steel Clamping hubs: high strength aluminum. Elastomer insert: precision molded, wear resistant and thermally stable polymer. Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Non-standard application: Custom designs available upon request. Speeds: Negligible abrasion by disengagement till 200 rpm. Higher speeds upon request. Technical Data: rated torque from 9 - 200 Nm shaft diameter from 6 - 32 mm
Description
Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position Temperature range: The temperature range is dependent on the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel Detent balls made of hardend steel Clamping hubs: high strength aluminum. Elastomer insert: precision molded, wear resistant and thermally stable polymer. Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Non-standard application: Custom designs available upon request. Speeds: Negligible abrasion by disengagement till 200 rpm. Higher speeds upon request. Technical Data: rated torque from 9 - 200 Nm shaft diameter from 6 - 32 mm

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling - ESL Series - R+W Coupling Technology
Bensenville, IL, USA
Elastomer Coupling
ESL Series
Elastomer Coupling ESL Series
Design: Our zero backlash elastomer coupling incorporated with our torque limter. Available disengagement mode/Function system for all series: multi-position Temperature range: The temperature range is dependent on the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel Detent balls made of hardend steel Clamping hubs: high strength aluminum. Elastomer insert: precision molded, wear resistant and thermally stable polymer. Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Non-standard application: Custom designs available upon request. Speeds: Negligible abrasion by disengagement till 200 rpm. Higher speeds upon request. Technical Data: rated torque from 9 - 200 Nm shaft diameter from 6 - 32 mm

Design:
Our zero backlash elastomer coupling incorporated with our torque limter.
Available disengagement mode/Function system for all series: multi-position

Temperature range:
The temperature range is dependent on the choosen Elastomer insert.

Torsional stiffness:
Depends on the Elastomer insert.

Backlash:
Absolutely backlash-free.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Material:
Torque limiter: high strength hardened steel
Detent balls made of hardend steel
Clamping hubs: high strength aluminum.
Elastomer insert: precision molded, wear resistant and thermally stable polymer.

Service life:
R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded.

Non-standard application:
Custom designs available upon request.

Speeds:
Negligible abrasion by disengagement till 200 rpm.
Higher speeds upon request.

Technical Data:

  • rated torque from 9 - 200 Nm
  • shaft diameter from 6 - 32 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number ESL Series
Product Name Elastomer Coupling
Coupling Type Spider
Rated Torque 79.65 to 1770 In-lbs (91.84 to 2041 kg-cm)
Rated Speed 200 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD220 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.76 inch (15 to 70 mm)
View Details
Hub for Use with Spline Type Flexible Coupling, 16mm Outside Diameter, 27mm Length When Assembled, 4mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M1604 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Units Metric Design
Bore Diameter 0.1575 inch (4 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details