R+W Coupling Technology Torque Limiter ES2 Series

Description
Design: Our zero backlash elastomer coupling corporated with our torque limiter. Temperature range: The temperature range is dependent on the chosen Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Material: Torque limiter: high strength hardened steel with an oxidized surface. Clamping hubs: high strength aluminum. Size 150 and up on the steel hubs. Precision molded elastomer insert. Non-standard application: Custom designs available upon request. Technical Data: rated torque from 1 - 1800 Nm shaft diameter from 4 - 90 mm
Description
Design: Our zero backlash elastomer coupling corporated with our torque limiter. Temperature range: The temperature range is dependent on the chosen Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Material: Torque limiter: high strength hardened steel with an oxidized surface. Clamping hubs: high strength aluminum. Size 150 and up on the steel hubs. Precision molded elastomer insert. Non-standard application: Custom designs available upon request. Technical Data: rated torque from 1 - 1800 Nm shaft diameter from 4 - 90 mm

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter - ES2 Series - R+W Coupling Technology
Bensenville, IL, USA
Torque Limiter
ES2 Series
Torque Limiter ES2 Series
Design: Our zero backlash elastomer coupling corporated with our torque limiter. Temperature range: The temperature range is dependent on the chosen Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Material: Torque limiter: high strength hardened steel with an oxidized surface. Clamping hubs: high strength aluminum. Size 150 and up on the steel hubs. Precision molded elastomer insert. Non-standard application: Custom designs available upon request. Technical Data: rated torque from 1 - 1800 Nm shaft diameter from 4 - 90 mm

Design:
Our zero backlash elastomer coupling corporated with our torque limiter.

Temperature range:
The temperature range is dependent on the chosen Elastomer insert.

Backlash:
Absolutely backlash-free.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Service life:
R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded.

Material:
Torque limiter: high strength hardened steel with an oxidized surface.
Clamping hubs: high strength aluminum. Size 150 and up on the steel hubs.
Precision molded elastomer insert.

Non-standard application:
Custom designs available upon request.

Technical Data:

  • rated torque from 1 - 1800 Nm
  • shaft diameter from 4 - 90 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Mechanical Clutches
Product Number ES2 Series
Product Name Torque Limiter
Application Industrial
Torque 3.7 to 1106.2 Ft-lbs (5 to 1500 N-m)
Special Slip clutch / Disengagement Torque Limiter (optional feature)
Engagement Friction
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Shaft In-line
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details