R+W Coupling Technology Elastomer Coupling ES2 Series

Description
Design: Two coupling hubs are concentrically machined with concave driving jaws. One side with an integrated torque limiter. The torque limiter is available in single position, multi position or full-disengagement versions. Temperature range: The temperature range is dependent on the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel with rust protected surface (oxidized) Clamping hub D1: up to series 450 high strength aluminum, from series 800 and up steel Clamping hub D2: up to series 60 high strength aluminum, from series 150 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Non-standard application: Custom designs available upon request. Technical Data: rated torque from 2 - 900 Nm shaft diameter from 5 - 80 mm
Description
Design: Two coupling hubs are concentrically machined with concave driving jaws. One side with an integrated torque limiter. The torque limiter is available in single position, multi position or full-disengagement versions. Temperature range: The temperature range is dependent on the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel with rust protected surface (oxidized) Clamping hub D1: up to series 450 high strength aluminum, from series 800 and up steel Clamping hub D2: up to series 60 high strength aluminum, from series 150 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Non-standard application: Custom designs available upon request. Technical Data: rated torque from 2 - 900 Nm shaft diameter from 5 - 80 mm

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling - ES2 Series - R+W Coupling Technology
Bensenville, IL, USA
Elastomer Coupling
ES2 Series
Elastomer Coupling ES2 Series
Design: Two coupling hubs are concentrically machined with concave driving jaws. One side with an integrated torque limiter. The torque limiter is available in single position, multi position or full-disengagement versions. Temperature range: The temperature range is dependent on the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel with rust protected surface (oxidized) Clamping hub D1: up to series 450 high strength aluminum, from series 800 and up steel Clamping hub D2: up to series 60 high strength aluminum, from series 150 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Service life: R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded. Non-standard application: Custom designs available upon request. Technical Data: rated torque from 2 - 900 Nm shaft diameter from 5 - 80 mm

Design:
Two coupling hubs are concentrically machined with concave driving jaws. One side with an integrated torque limiter. The torque limiter is available in single position, multi position or full-disengagement versions.

Temperature range:
The temperature range is dependent on the choosen Elastomer insert.

Torsional stiffness:
Depends on the Elastomer insert.

Backlash:
Absolutely backlash-free.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Material:
Torque limiter: high strength hardened steel with
rust protected surface (oxidized)
Clamping hub D1: up to series 450 high strength
aluminum, from series 800 and up steel
Clamping hub D2: up to series 60 high strength
aluminum, from series 150 and up steel
Elastomer insert: precision molded, wear resistant,
and thermally stable polymer

Service life:
R+W Torque limiters are maintenance-free and have an infinite life, if the tolerances are not exceeded.

Non-standard application:
Custom designs available upon request.

Technical Data:

  • rated torque from 2 - 900 Nm
  • shaft diameter from 5 - 80 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number ES2 Series
Product Name Elastomer Coupling
Coupling Type Spider
Rated Torque 79.65 to 21681 In-lbs (91.84 to 25000 kg-cm)
Units Metric Design
Bore Diameter 0.1575 to 3.54 inch (4 to 90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
View Details
Flexible Couplings - 132158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
View Details