R+W Coupling Technology Elastomer Coupling EKZ Series

Description
Design: A concentrically machined curved jaw intermediate spacer
Description
Design: A concentrically machined curved jaw intermediate spacer

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling - EKZ Series - R+W Coupling Technology
Bensenville, IL, USA
Elastomer Coupling
EKZ Series
Elastomer Coupling EKZ Series
Design: A concentrically machined curved jaw intermediate spacer

Design:

A concentrically machined curved jaw intermediate spacer

Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number EKZ Series
Product Name Elastomer Coupling
Coupling Type Spider
Rated Torque 4.42 to 9735 In-lbs (5.1 to 11224 kg-cm)
Rated Speed 4000 to 15000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 8100707 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 1.73 inch (44 mm)
View Details