R+W Coupling Technology Elastomer Coupling EKL Series

Description
Design: Two coupling hubs are concentrically machined with concave driving jaws. Temperature range: The temperature range depends Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Clamping hub: high strength aluminum. Elastomer insert: precision molded, wear resistant, and thermally stable polymer. Speeds: Over 4.000 rpm a finely balanced version is available. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 0.5 - 2,150 Nm shaft diameter from 3 - 80 mm
Description
Design: Two coupling hubs are concentrically machined with concave driving jaws. Temperature range: The temperature range depends Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Clamping hub: high strength aluminum. Elastomer insert: precision molded, wear resistant, and thermally stable polymer. Speeds: Over 4.000 rpm a finely balanced version is available. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 0.5 - 2,150 Nm shaft diameter from 3 - 80 mm

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling - EKL Series - R+W Coupling Technology
Bensenville, IL, USA
Elastomer Coupling
EKL Series
Elastomer Coupling EKL Series
Design: Two coupling hubs are concentrically machined with concave driving jaws. Temperature range: The temperature range depends Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Clamping hub: high strength aluminum. Elastomer insert: precision molded, wear resistant, and thermally stable polymer. Speeds: Over 4.000 rpm a finely balanced version is available. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 0.5 - 2,150 Nm shaft diameter from 3 - 80 mm

Design:
Two coupling hubs are concentrically machined with concave driving jaws.

Temperature range:
The temperature range depends Elastomer insert.

Torsional stiffness:
Depends on the Elastomer insert.

Backlash:
Absolutely backlash-free.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Material:
Clamping hub: high strength aluminum.
Elastomer insert: precision molded, wear resistant, and thermally stable polymer.

Speeds:
Over 4.000 rpm a finely balanced version is
available.

Non-standard application:
Custom designs with varied tolerances, keyways and non-standard material are available upon request.

Technical Data:

  • rated torque from 0.5 - 2,150 Nm
  • shaft diameter from 3 - 80 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number EKL Series
Product Name Elastomer Coupling
Coupling Type Spider
Rated Torque 17.7 to 9735 In-lbs (20.41 to 11224 kg-cm)
Rated Speed 4000 to 28000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
Bellow Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Metal Bellows
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details