R+W Coupling Technology Elastomer Coupling EKH Series

Description
Design: Both clamping hubs are fully separable due to split hubs and ISO 4762 clamping screws Temperature range: The temperature range depends the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Clamping hub: up to series 450 high strength aluminum, series 800 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Service life: R+W couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 4 - 25,000 Nm shaft diameter from 6 - 140 mm
Description
Design: Both clamping hubs are fully separable due to split hubs and ISO 4762 clamping screws Temperature range: The temperature range depends the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Clamping hub: up to series 450 high strength aluminum, series 800 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Service life: R+W couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 4 - 25,000 Nm shaft diameter from 6 - 140 mm

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling - EKH Series - R+W Coupling Technology
Bensenville, IL, USA
Elastomer Coupling
EKH Series
Elastomer Coupling EKH Series
Design: Both clamping hubs are fully separable due to split hubs and ISO 4762 clamping screws Temperature range: The temperature range depends the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Clamping hub: up to series 450 high strength aluminum, series 800 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Service life: R+W couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 4 - 25,000 Nm shaft diameter from 6 - 140 mm

Design:
Both clamping hubs are fully separable due to split hubs and ISO 4762 clamping screws

Temperature range:
The temperature range depends the choosen Elastomer insert.

Torsional stiffness:
Depends on the Elastomer insert.

Backlash:
Absolutely backlash-free.

Material:
Clamping hub: up to series 450 high strength aluminum, series 800 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer

Service life:
R+W couplings are maintenance-free and have an infinite service life, if the tolerances are not exceeded.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Non-standard application:
Custom designs with varied tolerances, keyways and non-standard material are available upon request.

Technical Data:

  • rated torque from 4 - 25,000 Nm
  • shaft diameter from 6 - 140 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number EKH Series
Product Name Elastomer Coupling
Coupling Type Spider
Rated Torque 35.4 to 110619 In-lbs (40.82 to 127551 kg-cm)
Rated Speed 2000 to 13000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Couplings - 8691761 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 5.2 inch (132 mm)
View Details
Any combination of A 5A15M001504, A 5A15M001506, with A 5 P15M0015 (Disc), can be used to form a coupling. - A 5A15M001506 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
KHK GC2-20S, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20s - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details