R+W Coupling Technology Elastomer Coupling EK4 Series

Description
Design: One side with clamping hub and a radial screw ISO 4762. One side with a hub conically bored with keyway according to customer requirement. Temperature range: The temperature range depends on the Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Clamping hub: high strength aluminium. Conical hub: steel. Elastomer insert: precision molded wear resistant and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 6 - 400 Nm shaft diameter from 8 - 35 mm
Description
Design: One side with clamping hub and a radial screw ISO 4762. One side with a hub conically bored with keyway according to customer requirement. Temperature range: The temperature range depends on the Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Clamping hub: high strength aluminium. Conical hub: steel. Elastomer insert: precision molded wear resistant and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 6 - 400 Nm shaft diameter from 8 - 35 mm

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling - EK4 Series - R+W Coupling Technology
Bensenville, IL, USA
Elastomer Coupling
EK4 Series
Elastomer Coupling EK4 Series
Design: One side with clamping hub and a radial screw ISO 4762. One side with a hub conically bored with keyway according to customer requirement. Temperature range: The temperature range depends on the Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Material: Clamping hub: high strength aluminium. Conical hub: steel. Elastomer insert: precision molded wear resistant and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 6 - 400 Nm shaft diameter from 8 - 35 mm

Design:
One side with clamping hub and a radial screw ISO 4762.
One side with a hub conically bored with keyway according to customer
requirement.

Temperature range:
The temperature range depends on the Elastomer insert.

Torsional stiffness:
Depends on the Elastomer insert.

Backlash:
Absolutely backlash-free.

Material:
Clamping hub: high strength aluminium.
Conical hub: steel.
Elastomer insert: precision molded wear resistant and
thermally stable polymer.

Service life:
R+W couplings are maintenance-free and have an infinite life, if the tolerances are not exceeded.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Non-standard application:
Custom designs with varied tolerances, keyways and non-standard material are available upon request.

Technical Data:

  • rated torque from 6 - 400 Nm
  • shaft diameter from 8 - 35 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number EK4 Series
Product Name Elastomer Coupling
Coupling Type Spider
Rated Torque 53.1 to 1770 In-lbs (61.22 to 2041 kg-cm)
Rated Speed 10000 to 12500 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Beam Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Helical / Slit
Units Metric Design
Bore Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
View Details
30mm Outer Dia.Black color Spider, Molded from NBR Rubber, Suitable for any 30mm Size code Hub. - A 5R27M3092 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 66.37 In-lbs (76.53 kg-cm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details